EN
  • EN
  • DE
  • IT

MAX6306UK47D2+T

Part No MAX6306UK47D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 4.700V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.7V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705090-MAX6306UK47D2+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6306
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6306UK47D2+T CAD Model

Description

Maxim Integrated's MAX6306UK47D2+T: Precision Voltage Monitoring for Superior System Reliability

The MAX6306UK47D2+T is a high-quality supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This tiny device plays a crucial role in enhancing the reliability and stability of electronic systems by monitoring the supply voltage and ensuring it remains within operational thresholds.

Key Features

  • Voltage Threshold: The device is designed to monitor a preset threshold voltage of 4.7V, providing a precise reference that ensures your system operates within safe limits.
  • Reset Timeout: It features a fixed reset timeout delay of 210ms, which gives your system adequate time to stabilize before resuming normal operations after a voltage disturbance.
  • Low Power Consumption: With its low power requirements, the MAX6306UK47D2+T helps conserve energy, making it ideal for battery-operated and portable devices.
  • Compact SOT23 Packaging: The device comes in a space-saving SOT23 package, which is perfect for applications where board space is at a premium.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance even in extreme conditions.

Applications

The MAX6306UK47D2+T is versatile and can be used in a variety of applications where voltage monitoring is critical. Some common uses include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Telecommunications Equipment
  • Industrial Control Systems

Why Choose MAX6306UK47D2+T?

With its precision voltage monitoring and robust feature set, the MAX6306UK47D2+T from Maxim Integrated is an ideal choice for designers looking to enhance system reliability and protect against voltage anomalies. Whether you're working on sensitive electronics or industrial machinery, this supervisory circuit offers the peace of mind that comes from knowing your system is operating safely within its electrical limits.

Maxim Integrated's commitment to quality means you can trust the MAX6306UK47D2+T to provide consistent performance and help maintain the integrity of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess