Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±1.5g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 206 (±6g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Ultra Librarian 3D Model Ultra Librarian MMA7361LR2 CAD Model

Description

ACCEL 1.5-6G ANALOG 14LGA

You May Also Be Interested in

Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Lowest to $31.6944
ECAD model for ADXL373BCCZ-RL7
Murata Electronics North America
SOIC-24 Accelerometers RoHS
Lowest to $91.2717
ECAD model for SCH1633-D01
NXP / Nexperia
Digital Low g Accelerometer, QFN 16, Rail
Need more? Email Us
ECAD model for MMA6910KQ
Analog Devices Inc.
Accelerometer Dual ±35g 5V 52.25mV/g to 57.75mV/g 8-Pin LCC T/R
Need more? Email Us
ECAD model for ADW22284ZC
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
ECAD model for ADIS16240ABCZ
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
ECAD model for MMA3204KEG
TDK InvenSense
LGA-14(2.5x3) Accelerometers RoHS
Lowest to $1.6040
ECAD model for ICM-42607-P
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1819
ECAD model for ADXL312WACPZ
Murata Electronics North America
SMD-12P,8.6x7.6mm Accelerometers RoHS
Lowest to $50.6107
ECAD model for SCL3400-D01

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention