Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279463-VN1306
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN1306 CAD Model

Description

The VN1306 is a high voltage N-Channel enhancement mode MOSFET from Supertex, Inc. It is designed for applications requiring high voltage switching and amplification. This MOSFET offers a combination of fast switching speed, robust design, and ease of use.

Applications

  • High Voltage DC-DC Converters
  • Solid State Relays
  • Plasma Displays
  • High Voltage Pulse Generators
  • Battery Management Systems

Features

  • High Voltage Operation: Up to 300V drain-source voltage (VDS).
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Enhancement Mode: Simplifies gate drive circuitry.
  • Avalanche Energy Rated: Provides robustness against voltage transients.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss in switching applications.
  • Simplified Design: Enhancement mode operation allows for simpler gate drive circuitry.
  • High Reliability: Avalanche energy rating enhances the device's ability to withstand voltage spikes.
  • Space Saving: Available in compact packages for high-density designs.
  • High Performance: Fast switching speed enables high-frequency power conversion.

Technical Specifications

The VN1306 has a drain-source voltage (VDS) of 300V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of up to 4A. The on-resistance (RDS(on)) is typically low, contributing to high efficiency. The device also features a fast switching speed with low gate charge. It is typically available in through-hole and surface-mount packages. Its operating temperature ranges from -55°C to +150°C.

In summary, the VN1306 MOSFET is a versatile and reliable solution for high voltage switching applications. Its combination of high voltage capability, low on-resistance, and fast switching speed makes it well-suited for a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention