EN
  • EN
  • DE

MMA3204KEG

Part No MMA3204KEG
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA3204
Package Tube
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±112.5g (X), ±33.75g (Y)
Sensitivity (mV/g) 20 (X), 66.67 (Y)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 935321498574
Standard Package 38
Win Source Part Number 1151026-MMA3204KEG
Ultra Librarian 3D Model Ultra Librarian MMA3204KEG CAD Model

Description

Introducing the NXP MMA3204KEG Accelerometer

The NXP MMA3204KEG is a state-of-the-art, high-performance accelerometer designed for a wide range of applications requiring precise motion and tilt sensing. This robust sensor is a key component for engineers and developers looking to integrate reliable motion detection into their designs. The MMA3204KEG is part of NXP's reputable portfolio of sensing solutions that are well-known for their quality and performance.

Key Features

  • High Sensitivity: The MMA3204KEG offers a high sensitivity range, making it ideal for detecting even the slightest movements. This feature ensures accurate and responsive readings, which is critical for applications such as vehicle stability control and navigation systems.
  • Wide Operating Range: With an operating temperature range from -40°C to +105°C, the MMA3204KEG can perform reliably in extreme conditions. This makes it suitable for use in harsh environments and industrial applications where temperature fluctuations are common.
  • Durability: Encased in a sturdy 16-lead SOIC package, the MMA3204KEG is built to withstand mechanical stress, ensuring longevity and consistent performance throughout its lifespan.
  • Low Voltage Operation: The device operates at a low voltage, which helps to conserve power, making it an excellent choice for battery-powered devices where energy efficiency is a priority.

Technical Specifications

  • Supply Voltage: 2.4 V to 3.6 V
  • Sensitivity: Typically 800 mV/g at 5.0 V
  • Measurement Range: ±20g full scale
  • Bandwidth: Up to 400 Hz
  • Output: Analog voltage proportional to acceleration

Applications

The NXP MMA3204KEG is versatile and can be used in a variety of applications. It is particularly well-suited for automotive safety systems, where precise motion detection is crucial for features such as airbag deployment and vehicle dynamic controls. Additionally, its rugged design makes it an excellent choice for industrial applications including vibration monitoring and tilt sensing in heavy machinery.

Whether you're developing the latest automotive safety feature or designing a new piece of industrial equipment, the NXP MMA3204KEG offers the reliability and precision you need to ensure your products perform at their best.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
NXP / Nexperia
Lowest to $5.6598
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Murata Electronics North America
Accelerometer Dl 1.7G DIL12 SMD
Need more? Email Us
Murata Electronics North America
MEMS Accelerometer, Dual Axis, Analogue, Digital, X, Y, 1.7g, 4.75 V, 5.25 V, SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess