Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Tripp Lite
Package Bulk
Product Status Active
Accessory Type Adapter Kit
For Use With/Related Products SmartRack™ Enclosures
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 897320-SR2319ADAPT
Ultra Librarian 3D Model Ultra Librarian SR2319ADAPT CAD Model

Description

The 897320-SR2319ADAPT is an adapter kit designed for use with SmartRack™ enclosures. It is a rack accessory that provides convenience and flexibility in organizing and managing equipment.

  • Compatibility: SmartRack™ enclosures
  • Manufacturer: Tripp Lite
  • Product Category: boxes, enclosures, and racks
  • Packaging: Bulk
  • Status: Active

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
NPN EPITAXIAL PLANAR TRANSISTOR
Need more? Email Us
ECAD model for HM5551
Aigner
1X36\
Need more? Email Us
ECAD model for 361006
Panduit Corp
JUMPER KITS NETWORK CBN
Need more? Email Us
ECAD model for RGCBNJ660P22
Rittal
SK FILTER FAN TOPTHERM, 175/155
Need more? Email Us
ECAD model for 3240110
Hammond Manufacturing
RAIL PANEL MT SQ HOLE 56" / Square Hole Punched Mounting Rail, Steel Zinc Plated
Need more? Email Us
ECAD model for CPR56SZPL
Hammond Manufacturing
7MM SQUARE QUARTER TURN BLACK / Square Insert, Black
Lowest to $29.0879
ECAD model for 2SQI7
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us
ECAD model for NZPFBP
Panduit Corp
BUSBAR GROUNDING 1/4\
Need more? Email Us
ECAD model for GB2B0312TPI-1
Hammond Manufacturing
THERMOSTAT FAHRENHEIT NO BLUE / Rack Thermostat Normally Open
Need more? Email Us
ECAD model for SKT011419NO

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention