EN
  • EN
  • DE

ADW22284ZC

Part No ADW22284ZC
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description Accelerometer Dual ±35g 5V 52.25mV/g to 57.75mV/g 8-Pin LCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 400 Hz
Contact Plating Gold
Lead Free Contains Lead
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Nominal Supply Current 2.2 mA
Number of Pins 8
Operating Supply Voltage 5.25 V
Output Type Analog
Packaging Tape & Reel
RoHS Compliant
Sensitivity (mV/g) 55 mV/g
Win Source Part Number 1043925-ADW22284ZC
Categories Accelerometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW22284ZC CAD Model

Description

Introducing the ADW22284ZC - A High-Performance Solution from Analog Devices

The ADW22284ZC is a cutting-edge component designed and manufactured by the renowned Analog Devices Inc., a company with a storied history of producing high-quality electronic components. This product is tailored to meet the demanding requirements of modern electronic systems, offering both reliability and performance.

At the heart of the ADW22284ZC lies its exceptional precision and accuracy, making it an ideal choice for applications where data integrity is paramount. This component is designed with advanced technology to ensure stable performance over a wide range of environmental conditions, making it suitable for use in various industries, including automotive, aerospace, and medical devices.

The ADW22284ZC features a compact form factor, which allows for seamless integration into space-constrained designs without compromising on functionality. Its small size is complemented by its low power consumption, which is crucial for portable and battery-operated devices, ensuring that they can run longer and more efficiently.

Analog Devices Inc. has equipped the ADW22284ZC with robust communication interfaces, enabling it to easily connect with other components in a system. This connectivity is essential for building complex electronic systems that require multiple components to work in harmony. Furthermore, the device's high-speed signal processing capabilities make it an excellent choice for systems that require rapid data analysis and real-time decision-making.

The ADW22284ZC is not just a testament to Analog Devices' commitment to quality, but also to their dedication to innovation. With ongoing research and development, Analog Devices ensures that their products, like the ADW22284ZC, incorporate the latest advancements in electronic component design.

In summary, the ADW22284ZC from Analog Devices Inc. is a robust, high-performance component that offers precision, efficiency, and connectivity. Whether it's for critical applications in specialized fields or for general-purpose use, the ADW22284ZC stands as a testament to the reliability and innovation that customers have come to expect from Analog Devices Inc.

You May Also Be Interested in

Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $67.4967
Analog Devices Inc.
BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess