EN
  • EN
  • DE

MMA6855ALKGWR2

Part No MMA6855ALKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 4.096
Output Type SPI
Supply Voltage (V) 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 715358-MMA6855ALKGWR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6855ALKGWR2 CAD Model

Description

Product Overview: NXP MMA6855ALKGWR2

The NXP MMA6855ALKGWR2 is a state-of-the-art accelerometer sensor designed for a wide range of applications requiring high precision and reliability. This advanced micro-electromechanical system (MEMS) device offers exceptional motion detection capabilities, making it ideal for automotive safety systems, industrial monitoring, and consumer electronics.

Key Features

  • High Sensitivity: The MMA6855ALKGWR2 provides high sensitivity to motion, enabling accurate and responsive measurements for dynamic applications.
  • Wide Measurement Range: It supports a broad range of acceleration detection, catering to various use cases from subtle motion tracking to high-impact events.
  • Low Power Consumption: Designed with energy efficiency in mind, the sensor operates on low power, making it suitable for battery-powered devices.
  • Advanced Signal Processing: With built-in signal processing capabilities, the accelerometer delivers clean and reliable data, reducing the need for external processing.
  • Durable Design: The MMA6855ALKGWR2 is built to withstand harsh environments and conditions, ensuring consistent performance over its lifespan.
  • Programmable Interrupts: The device features programmable interrupts that allow for custom event detection and system wake-up, enhancing its flexibility and responsiveness.

Applications

  • Automotive safety systems such as airbag deployment and electronic stability control
  • Industrial machine vibration monitoring for predictive maintenance
  • Consumer electronics including gaming controllers, smartphones, and wearable devices
  • Medical devices for patient activity monitoring

Technical Specifications

The MMA6855ALKGWR2 accelerometer operates within a temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions. It comes in a compact surface-mount package, allowing for easy integration into a variety of systems. The sensor's digital output interfaces seamlessly with microcontrollers and other digital systems.

With its robust design and versatile features, the NXP MMA6855ALKGWR2 is an excellent choice for developers and engineers looking to incorporate precise motion detection into their projects.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3705 $71.8525
10+ $11.7914 $117.9140
16+ $11.4230 $182.7680
21+ $11.0545 $232.1445
28+ $10.6861 $299.2108
37+ $9.5807 $354.4859
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess