EN
  • EN
  • DE

LTC4009CUF-1#PBF

Part No LTC4009CUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 8000mA 4.1V 20-Pin QFN EP Tube / IC BATT CHRGR MC HI-EFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage, Reverse Current
Battery Pack Voltage 16.4V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783838-LTC4009CUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4009-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4009CUF-1#PBF CAD Model

Description

The LTC4009CUF-1#PBF from Linear Technology is a versatile and high-efficiency battery charger controller designed for multi-chemistry batteries. It is a compact solution that is well-suited for portable electronic devices, medical equipment, and other applications where efficient battery charging is essential.

Key Features

  • Wide Input Voltage Range: Capable of operating from a wide input voltage range, this charger is flexible and can accommodate various power sources.
  • Programmable Charge Current: Users can set the charge current according to the specific needs of their battery, ensuring optimal charging conditions.
  • Multi-Chemistry Support: The LTC4009CUF-1#PBF supports a range of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and NiMH, making it a versatile choice for different applications.
  • High Efficiency: With its high-efficiency design, this battery charger minimizes heat generation and ensures energy is not wasted during the charging process.
  • Charge Termination: The device includes charge termination by C/10 or an onboard timer, providing additional safety and preventing overcharging.
  • Thermal Regulation: To protect the charger and battery, the LTC4009CUF-1#PBF features thermal regulation that reduces the charge current if the temperature exceeds a preset threshold.

Product Specifications

The LTC4009CUF-1#PBF comes in a compact QFN-24 package, which is suitable for space-constrained applications. It operates within a junction temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environments. The precision of the charge voltage is noteworthy, ensuring the longevity and health of the battery being charged.

Applications

This high-efficiency battery charger is ideal for a multitude of applications, including but not limited to:

  • Portable Computers
  • Portable Instruments and Medical Devices
  • Handheld Equipment
  • Uninterruptible Power Supplies

With its robust feature set and flexibility, the LTC4009CUF-1#PBF by Linear Technology stands out as a superior charging solution for designers and engineers looking to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4625 $51.9375
36+ $2.8410 $102.2760
55+ $2.7522 $151.3710
76+ $2.6635 $202.4260
98+ $2.5747 $252.3206
130+ $2.3083 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess