EN
  • EN
  • DE

LTC4007EUFD-1#TRPBF

Part No LTC4007EUFD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V/4.2V 24-Pin QFN EP T/R / IC CHARGER BATTERY 4A 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 16.8V
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783833-LTC4007EUFD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4007-1
Introduction Date October 06, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4007EUFD-1#TRPBF CAD Model

Description

The LTC4007EUFD-1#TRPBF from Linear Technology is a high-performance, standalone battery charger specifically designed for charging lithium-ion batteries. This integrated circuit offers a compact and efficient solution for applications requiring reliable and fast charging for single or multiple-cell Li-Ion battery packs.

Key Features

  • Wide Input Voltage Range: The device supports a wide input voltage range, making it versatile for various power supply conditions.
  • High Efficiency: With its advanced design, the LTC4007 ensures high charging efficiency, which is crucial for reducing heat generation and improving the overall performance of the charging system.
  • Programmable Charge Current: Users can set the charge current according to the specific needs of their battery, providing flexibility and optimization for battery longevity and performance.
  • Multiple Battery Chemistry Support: Although designed primarily for Li-Ion batteries, the charger is capable of handling multiple battery chemistries, offering a broad application range.
  • Integrated Safety Features: The device includes a variety of safety features such as overvoltage protection, thermal regulation, and charge termination based on programmable timers or minimum current, ensuring safe and reliable operation.
  • Compact Package: The LTC4007EUFD-1#TRPBF comes in a small footprint package, which is ideal for space-constrained applications.

Applications

The charger is suitable for a wide range of applications, including portable consumer electronics, medical devices, and industrial equipment. Its high efficiency and programmable features make it an excellent choice for sophisticated power management requirements where battery life and reliability are critical.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4007EUFD-1#TRPBF is no exception. It is designed to meet the high standards of performance and reliability that customers expect from Linear Technology products. This product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8006 $53.2084
33+ $3.1184 $102.9072
50+ $3.0210 $151.0500
69+ $2.9235 $201.7215
89+ $2.8261 $251.5229
119+ $2.5337 $301.5103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess