EN
  • EN
  • DE

MMA5206WR2

Part No MMA5206WR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 60G 16QFN / Accelerometer X Axis ±60g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X
Acceleration Range ±60g
Voltage - Supply 4.2V ~ 17V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA52
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345991-MMA5206WR2
Ultra Librarian 3D Model Ultra Librarian MMA5206WR2 CAD Model

Description

The NXP MMA5206WR2 is a state-of-the-art micro-electromechanical system (MEMS) accelerometer designed for high-precision, automotive-grade motion sensing applications. This robust sensor provides dual-axis sensing and is tailored for vehicle dynamics, rollover detection, and electronic stability control systems.

Engineered with advanced technology, the MMA5206WR2 offers exceptional sensitivity and accuracy. It operates within a ±50g range, ensuring reliable performance under extreme dynamic conditions. The device's high sensitivity allows it to detect even the slightest changes in motion, making it an indispensable component for safety-critical automotive systems.

The accelerometer features a durable design that meets the rigorous standards of automotive reliability. It is encapsulated in a small, surface-mount package, which allows for easy integration into various electronic control units (ECUs) and other automotive systems without compromising on space.

Key features of the NXP MMA5206WR2 include:

  • High Accuracy: Provides precise measurements for reliable motion detection.
  • Dual-Axis Sensing: Capable of detecting acceleration in both the X and Y directions to ensure comprehensive motion analysis.
  • Wide Dynamic Range: Operates effectively within a ±50g range, suitable for high-impact applications.
  • Automotive Grade: Designed to meet or exceed the stringent requirements of the automotive industry.
  • Temperature Compensation: Features built-in temperature compensation for stable operation across a wide range of temperatures.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered systems.
  • Analog Output: Offers an analog output signal that can be easily interfaced with analog-to-digital converters (ADCs) for further processing.

Whether used for vehicle dynamic control, crash detection, or rollover prevention, the NXP MMA5206WR2 delivers the reliability and precision required for the most demanding automotive applications.

You May Also Be Interested in

Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess