EN
  • EN
  • DE

LT1617ES5-1#TR

Part No LT1617ES5-1#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0040+
Reference case SOT23
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714957-LT1617ES5-1#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1617ES5-1#TR CAD Model

Description

The LT1617ES5-1#TR is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, designed to meet the power management needs of portable devices. This component is particularly suitable for applications that require a small footprint and high performance, such as handheld devices, GPS units, and portable media players.

Key Features

  • Adjustable Output Voltage: The LT1617ES5-1#TR provides an adjustable output voltage, which can be set by the user with one external resistor. This feature allows for a high level of flexibility to match the voltage requirements of various applications.
  • High Efficiency: This converter boasts high efficiency, which is critical for battery-powered devices as it extends battery life and reduces heat generation.
  • Low Quiescent Current: The low quiescent current of the LT1617ES5-1#TR minimizes the drain on the battery when the device is in standby mode, further conserving energy.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 1.2V to 15V, accommodating a broad spectrum of power sources.
  • Small Package: Housed in a tiny SOT-23 package, the LT1617ES5-1#TR saves valuable board space, which is essential for modern compact electronic designs.

Applications

The versatility of the LT1617ES5-1#TR makes it an ideal choice for a variety of applications. It is commonly used in:

  • Portable Power Supplies
  • Handheld Instruments
  • Medical Devices
  • Wireless Modems
  • Local Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1617ES5-1#TR is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding applications. Additionally, the device is available in a tape and reel package, denoted by the TR suffix, which facilitates automated pick-and-place manufacturing processes, thereby reducing production costs and improving production efficiency.

Conclusion

The LT1617ES5-1#TR step-up DC/DC converter from Linear Technology is a powerful solution for designers looking to optimize power management in portable and space-constrained applications. Its combination of efficiency, flexibility, and small size makes it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess