EN
  • EN
  • DE
  • IT

MMA5206NPKGWR2

Part No MMA5206NPKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345988-MMA5206NPKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NPKGWR2 CAD Model

Description

MMA5206NPKGWR2 - Inertial Sensor from NXP

The MMA5206NPKGWR2 is a high-precision inertial sensor designed and manufactured by NXP Semiconductors, a leader in the field of advanced automotive, consumer, and industrial electronics. This sensor is part of NXP's reputable MMA series, known for its robustness and reliability in various applications.

At the core of the MMA5206NPKGWR2 is a micro-electromechanical system (MEMS) accelerometer that can measure acceleration along three axes. It is specifically tailored for automotive applications, complying with the rigorous standards required for vehicle dynamics, rollover detection, and crash event recording. Its precision and responsiveness make it an essential component for enhancing safety features in modern vehicles.

The sensor is encapsulated in a compact, surface-mountable package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring consistent performance in various environmental conditions that vehicles typically encounter.

Key features of the MMA5206NPKGWR2 include:

  • High Sensitivity: The sensor provides accurate acceleration data, crucial for critical vehicle monitoring systems.
  • Wide Dynamic Range: It is capable of capturing both low and high acceleration magnitudes, offering versatility in different driving scenarios.
  • Low Power Consumption: Its energy-efficient design ensures minimal impact on the vehicle's electrical system, which is particularly beneficial for electric and hybrid vehicles.
  • Robust Design: Built to withstand harsh automotive environments, it offers high resistance to shock and vibration.
  • Temperature Compensation: The device includes features to compensate for temperature variations, maintaining accuracy across its operational range.

The MMA5206NPKGWR2 is not just limited to automotive applications; its high performance and durability also make it suitable for industrial and consumer applications where precise motion detection is required. With its advanced features and proven reliability, this NXP inertial sensor is a top choice for engineers and designers looking to incorporate sophisticated motion sensing capabilities into their projects.

You May Also Be Interested in

Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess