EN
  • EN
  • DE
  • IT

K33-L2B

Part No K33-L2B
Manufacturer Omron
Catalog Panel Meters - Accessories
Description OPTION CARD OUTPUT SENS PWR VOLT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Option Card, Output/Sensor Power
For Use With/Related Products K3HB-V Series
Specifications Process Voltage Output, 10VDC @ 100mA
Ultra Librarian 3D Model Ultra Librarian K33-L2B CAD Model

Description

NULL

You May Also Be Interested in

Omron
FRONT PANEL H7CX 4DIGIT GRAY
Need more? Email Us
Omron
OPTION CARD COMM SENS PWR RS232C
Need more? Email Us
Omron
ADAPTER PLATE H7E PANEL MNT
Need more? Email Us
Omron
CABLE ASSEMBLY K3HB-H INPUT
Need more? Email Us
Omron
OPTION CARD OUTPUT SENS PWR 10V
Need more? Email Us
Carlo Gavazzi Inc.
PQT-H BASE
Need more? Email Us
Omron
OPTION CARD SENSOR POWER K3HB-V
Need more? Email Us
Omron
OPTION CARD INPUT K3HB SOLID ST
Need more? Email Us
Omron
OPTION CARD OUTPUT K3HB 2RELAY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess