EN
  • EN
  • DE

MMA3221KEGR2

Part No MMA3221KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 50G/20G ANALOG 20SOIC / Accelerometer X, Y Axis ±50g (X), ±20g (Y) 400Hz 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA3221
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±50g (X) , ±20g (Y)
Sensitivity (mV/g) 40 (X) , 100 (Y)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA32
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1346011-MMA3221KEGR2
Ultra Librarian 3D Model Ultra Librarian MMA3221KEGR2 CAD Model

Description

Product Overview: MMA3221KEGR2 from NXP

The MMA3221KEGR2 is an advanced accelerometer sensor from NXP Semiconductors, designed to provide precise and reliable motion detection in a variety of applications. This high-performance device is part of NXP's reputable portfolio of inertial sensors, which are known for their quality, durability, and versatility.

Key Features

  • Measurement Range: The MMA3221KEGR2 offers a wide measurement range of ±20g, making it suitable for capturing high-impact events as well as subtle motions.
  • Sensitivity: It provides a high sensitivity that ensures accurate readings, crucial for critical applications where precise motion data is necessary.
  • Integrated Temperature Compensation: Temperature changes can affect sensor performance, but the MMA3221KEGR2 includes temperature compensation to maintain accuracy across a range of operating conditions.
  • Low Power Consumption: Designed for efficiency, this sensor minimizes power consumption, which is essential for battery-powered or energy-sensitive systems.
  • Robust Design: The MMA3221KEGR2 is built to withstand harsh environments, making it ideal for automotive and industrial applications where it may be exposed to vibration, shock, or other challenging conditions.

Applications

The versatility of the MMA3221KEGR2 allows it to be used in a wide array of applications, including but not limited to:

  • Vehicle dynamic control and crash detection
  • Industrial equipment monitoring
  • Consumer electronics for motion-based features
  • Medical devices requiring motion tracking

Technical Specifications

With an analog output, the MMA3221KEGR2 provides a linear acceleration measurement that can be easily integrated into existing systems. It operates over a temperature range of -40°C to +105°C, ensuring reliable performance in extreme conditions. The sensor is housed in a compact, surface-mount package that is conducive to space-constrained designs.

Quality and Reliability

NXP is committed to delivering high-quality products, and the MMA3221KEGR2 is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs to the highest levels of reliability and consistency.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9473 $71.9473
2+ $59.0344 $118.0688
4+ $57.1887 $228.7548
5+ $55.3441 $276.7205
6+ $53.4996 $320.9976
8+ $47.9648 $383.7184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 744 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess