EN
  • EN
  • DE

MMA2631NKWR2

Part No MMA2631NKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description DSI Inertial Sensor | ACCELEROMETER 312G PCM 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Digital
Axis X
Acceleration Range ±312g
Sensitivity (LSB/g) 1.64
Output Type PCM
Supply Voltage (V) 6.3V ~ 30V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1224781-MMA2631NKWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA2631NKWR2 CAD Model

Description

The NXP MMA2631NKWR2 is a state-of-the-art, high-precision accelerometer designed for a wide range of applications that require accurate motion and vibration sensing. This compact sensor is part of NXP's reputable MMA series, known for their robustness and high performance in demanding environments.

Key Features

  • High Sensitivity: The MMA2631NKWR2 offers exceptional sensitivity, allowing it to detect even the slightest movements, making it ideal for applications where precision is paramount.
  • Wide Range: With a dynamically selectable full-scale range of ±2g/±4g/±8g, it can accommodate different levels of motion intensity.
  • Low Power Consumption: Designed for efficiency, this accelerometer operates on low power, preserving battery life in portable devices.
  • Advanced Features: It includes features such as orientation detection, high-pass filter options, and a self-test capability to ensure reliable performance.
  • High Shock Survivability: The device can withstand high shock impacts, making it suitable for harsh conditions.

Applications

The versatility of the MMA2631NKWR2 makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics (smartphones, gaming controllers, personal navigation devices)
  • Vehicle dynamics and navigation systems
  • Industrial equipment monitoring
  • Health and fitness tracking
  • Anti-theft systems

Technical Specifications

  • Supply Voltage: 1.95 V to 3.6 V
  • Output: Digital I2C/SPI
  • Temperature Range: -40°C to +85°C
  • Package: QFN-16

With its robust design, the NXP MMA2631NKWR2 is engineered to deliver reliable and accurate measurements, making it a top choice for developers and manufacturers seeking a high-quality accelerometer solution.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess