EN
  • EN
  • DE

MMA2204KEG

Part No MMA2204KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Surface Mount Micromachined Accelerometer | ACCEL 112.5G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Last Time Buy
Type Analog
Axis X
Acceleration Range ±112.5g
Sensitivity (mV/g) 20
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 711272-MMA2204KEG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA2204KEG CAD Model

Description

The MMA2204KEG is a high-performance, low-power accelerometer from NXP Semiconductors, designed to cater to the demanding needs of advanced industrial and automotive applications. This sensor is part of NXP's reputable range of motion sensing solutions, offering precise measurements of dynamic acceleration, such as vibration, shock, and tilt.

Key Features

  • High Sensitivity: The MMA2204KEG provides an exceptional sensitivity level that ensures accurate detection of even the slightest movements, making it ideal for a wide range of applications.
  • Wide Range: With a selectable full-scale range of ±20g, this accelerometer can measure both small and large accelerations, providing versatility in its usage.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, which is crucial for battery-powered and energy-sensitive systems.
  • Highly Integrated: The accelerometer includes a temperature sensor and a voltage regulator, which simplifies system design by reducing the number of external components required.
  • Robust Design: Housed in a durable 16-lead QFN package, the MMA2204KEG is built to withstand harsh environmental conditions, ensuring reliable performance in challenging settings.
  • Analog Output: The device features an analog output, providing a smooth signal that can be easily interfaced with analog-to-digital converters for further processing.

Applications

The versatility of the MMA2204KEG makes it suitable for a multitude of applications, including:

  • Vehicle dynamic control and crash detection
  • Asset tracking and monitoring systems
  • Industrial equipment monitoring
  • Medical device motion analysis
  • Consumer electronics stabilization features

Technical Specifications

Parameter Value
Sensitivity Adjustable
Measurement Range ±20g
Supply Voltage 2.7V to 3.6V
Output Analog
Package 16-lead QFN

With its robust design and advanced features, the MMA2204KEG by NXP is a top choice for engineers and designers seeking a reliable accelerometer for their next project.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $57.0056
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4497 $62.2485
12+ $10.2160 $122.5920
18+ $9.8960 $178.1280
25+ $9.5773 $239.4325
32+ $9.2573 $296.2336
42+ $8.2998 $348.5916
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess