The SN65MLVD047ADG4 is a robust, high-performance Low-Voltage Differential Signaling (LVDS) Quad Receiver designed and manufactured by Texas Instruments. This device is specifically engineered to receive data at high speeds over a differential pair. It is a part of TI's M-LVDS (Multipoint LVDS) range of products, which are known for their reliability in multipoint or multidrop data transmission applications.
Key Features
- High Data Rates: The SN65MLVD047ADG4 can handle impressive data rates up to 200 Mbps, making it an ideal choice for high-speed data transmission requirements.
- Low Power Consumption: It is designed for low power consumption, which is critical for energy-sensitive applications.
- Wide Operating Temperature Range: This device can operate over an extended temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
- Robust ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuits, which provide enhanced durability against static electricity and other voltage spikes.
- Fail-Safe Feature: The receiver ensures a fail-safe condition for open-circuit, short-circuit, and idle-bus conditions.
Applications
The SN65MLVD047ADG4 is suitable for a wide range of applications, including:
- Backplane Data Transmission
- Cellular Base Stations
- Network Switches and Routers
- Industrial Control and Automation Systems
- Automotive Infotainment and Telematics
Product Specifications
| Parameter |
Value |
| Package Type |
SOIC (D) |
| Number of Channels |
4 |
| Supply Voltage |
3.3V |
| Signaling Rate |
Up to 200 Mbps |
| Operating Temperature Range |
-40°C to +85°C |
With its combination of high-speed data handling, low power consumption, and robust protection features, the SN65MLVD047ADG4 from Texas Instruments stands out as a reliable solution for demanding data transmission tasks.