EN
  • EN
  • DE

CAVCH4T245MRSVREP

Part No CAVCH4T245MRSVREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000326-CAVCH4T245MRSVREP
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Series 74AVCH
Package Tape & Reel (TR) 、Cut Tape (CT)
Voltage - Supply 0.8V ~ 3.6V
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number CAVCH4T245
Ultra Librarian 3D Model Ultra Librarian CAVCH4T245MRSVREP CAD Model

Description

The CAVCH4T245MRSVREP is a robust, high-performance integrated circuit from the renowned manufacturer Texas Instruments (TI). This device is part of TI's extensive range of semiconductor products, designed to cater to a wide array of electronic applications, with a focus on reliability and efficiency.

Key Features

  • Bi-Directional Interface: The CAVCH4T245MRSVREP is a 4-bit, dual-supply bus transceiver with configurable voltage translation and 3-state outputs. This allows for seamless data transfer between two buses of different voltage levels, making it ideal for multi-voltage systems.
  • Enhanced Signal Integrity: The device is designed to maintain strong signal integrity, even in environments where noise and interference are prevalent. This is crucial for maintaining data fidelity in communication and control systems.
  • Low Power Consumption: TI's emphasis on power efficiency is evident in this product, which operates with minimal power dissipation. This feature is particularly beneficial for portable and battery-operated devices.
  • Robustness: The CAVCH4T245MRSVREP is characterized by its enhanced electrostatic discharge (ESD) protection, ensuring the longevity and durability of the device under harsh conditions.

Applications

With its versatile features, the CAVCH4T245MRSVREP is suitable for a range of applications, including:

  • Level translation for mixed-voltage systems
  • Bus isolation and buffering
  • Communication interfaces
  • Microcontroller or microprocessor I/O expansion
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CAVCH4T245MRSVREP is built to meet or exceed industry standards for performance and reliability. It is designed to withstand the rigorous demands of industrial and commercial applications, ensuring a reliable solution for your electronic design needs.

Technical Support and Resources

TI provides comprehensive technical support for the CAVCH4T245MRSVREP, including detailed datasheets, application notes, and design resources. Customers can also access TI's extensive support community to share insights and ask questions, ensuring a smooth integration of the product into their projects.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6408 $51.0488
27+ $3.8079 $102.8133
41+ $3.6889 $151.2449
57+ $3.5699 $203.4843
73+ $3.4509 $251.9157
97+ $3.0939 $300.1083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,658 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess