EN
  • EN
  • DE

PIC16F18855T-I/SO

Part No PIC16F18855T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 25
Family Name PIC16F18855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852275-PIC16F18855T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F18855T-I/SO CAD Model

Description

Microchip Technology's PIC16F18855T-I/SO Microcontroller

The PIC16F18855T-I/SO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded system applications. This 8-bit MCU is part of Microchip's Enhanced Mid-range Core product line, which is renowned for its excellent performance and power efficiency. The PIC16F18855T-I/SO is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

At the heart of this MCU is a high-performance RISC CPU with a rich set of peripherals. It operates at a maximum speed of 32 MHz and features 14 KB of flash memory, 1 KB of EEPROM, and 1 KB of RAM, ensuring ample space for program storage and efficient data management. The device's extended operating voltage range from 2.3V to 5.5V allows for flexible power supply options and compatibility with both TTL and CMOS logic levels.

The PIC16F18855T-I/SO comes with an array of integrated features that enhance its functionality. It includes multiple communication interfaces such as I2C, SPI, and EUSART, which provide seamless connectivity with other devices and peripherals. Additionally, the MCU offers a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced analog sensing capabilities. This feature simplifies the implementation of complex analog signal processing tasks directly on the MCU, reducing the need for external components.

For timing and control applications, the device is equipped with multiple PWM outputs and timer modules. It also boasts configurable logic cells (CLCs) that allow for the creation of custom logic functions, further extending the MCU's versatility. Safety and reliability are addressed with features such as Brown-out Reset (BOR), Low-Power Brown-Out Reset (LPBOR), Windowed Watchdog Timer (WWDT), and a Programmable Reference Voltage, ensuring stable operation under varying conditions.

With its robust feature set and adaptability, the PIC16F18855T-I/SO from Microchip Technology is an excellent choice for designers looking to develop sophisticated and reliable embedded systems. Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, this MCU offers the perfect blend of performance, power efficiency, and integration to meet the needs of today's complex digital world.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess