EN
  • EN
  • DE

MKW24D512VHA5

Part No MKW24D512VHA5
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 63VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 63-VFLGA
Case / Package 63-MAPLGA (8x8)
Family Name MKW24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14308, 935325762557, MKW24D512VHA5-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885114-MKW24D512VHA5
Ultra Librarian 3D Model Ultra Librarian MKW24D512VHA5 CAD Model

Description

NXP MKW24D512VHA5 Microcontroller

The NXP MKW24D512VHA5 is a highly integrated, single-chip device that is part of NXP's Kinetis W series microcontrollers. It is specifically designed for smart energy, industrial, and Internet of Things (IoT) applications. This microcontroller combines high-performance, low-power operation, and an array of features that make it a versatile choice for a wide range of wireless applications.

At the heart of the MKW24D512VHA5 is an ARM Cortex-M4 core that can run up to 50 MHz, providing the computational power necessary for complex algorithms and signal processing tasks. The core is complemented by 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage. This allows developers to implement robust applications without the need for external memory components.

One of the standout features of the MKW24D512VHA5 is its integrated 2.4 GHz transceiver that supports IEEE 802.15.4 protocols, making it suitable for ZigBee and Thread networking. This capability enables the device to connect to a variety of wireless sensor networks, enhancing its utility in smart homes, building automation, and other connected environments.

The microcontroller also boasts a rich set of peripherals, including multiple timers, an array of ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), UARTs, SPI and I2C interfaces. These peripherals facilitate the connection of sensors, actuators, and other components, allowing for the creation of sophisticated embedded systems.

Energy efficiency is a critical aspect of the MKW24D512VHA5 design. It features multiple power-saving modes, which enable it to operate in ultra-low power states, thus extending the battery life of portable and remote devices. Furthermore, the device is equipped with a voltage range of 1.71 to 3.6V, supporting a variety of power sources.

For security, the MKW24D512VHA5 incorporates features such as hardware encryption and a random number generator, which are essential for secure communications in IoT applications. NXP also provides a comprehensive software development ecosystem, including the MCUXpresso SDK, IDE, and Config Tools, to support developers in creating efficient, reliable, and secure applications.

In summary, the NXP MKW24D512VHA5 microcontroller is an exceptional choice for designers looking to develop advanced wireless applications with stringent power, performance, and security requirements.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9140 $59.4840
15+ $8.1346 $122.0190
22+ $7.8803 $173.3666
31+ $7.6262 $236.4122
40+ $7.3721 $294.8840
53+ $6.6094 $350.2982
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess