EN
  • EN
  • DE

TPS61161ADRVR

Part No TPS61161ADRVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 10 Segment 6-Pin WSON EP T/R / IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 38V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034279-TPS61161ADRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61160A
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61161ADRVR CAD Model

Description

The TPS61161ADRVR is a high-performance, single-channel, step-up LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact device is well-suited for driving a string of white LEDs, which are commonly used for backlighting in portable displays and other applications requiring a high-brightness LED source.

Key Features

  • Wide Input Voltage Range: The TPS61161ADRVR operates from a 3.0V to 18V input voltage range, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 38V, which allows the device to drive multiple LEDs in series, ensuring uniform brightness and maximizing efficiency.
  • Integrated Switch: The device includes a 1.2A, 40V integrated switch FET, which contributes to a reduced component count and a simplified design.
  • High Efficiency: With an efficiency of up to 90%, the TPS61161ADRVR ensures minimal power loss and heat generation, making it ideal for battery-powered applications.
  • Programmable Dimming: The TPS61161ADRVR supports both analog and PWM dimming control methods, providing flexibility in brightness control to meet different application requirements.

Applications

The TPS61161ADRVR is suitable for a wide range of applications, including:

  • Smartphone and Tablet Backlighting
  • LCD Display Backlighting
  • Portable Media Player Backlighting
  • Automotive Interior Lighting
  • General Purpose LED Illumination

Package and Reliability

This LED driver comes in a small 6-pin SON package (DRV), which is ideal for space-constrained applications. The TPS61161ADRVR also incorporates safety features such as over-voltage protection, thermal shutdown, and LED open-circuit protection, ensuring reliable operation under various conditions.

Conclusion

With its wide input voltage range, high efficiency, and flexible dimming options, the TPS61161ADRVR from Texas Instruments stands out as a robust and versatile solution for LED backlighting and illumination applications. Its compact form factor, integrated switch, and comprehensive protection features make it an excellent choice for designers looking to enhance their products with efficient and reliable LED lighting.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0708 $53.5400
115+ $0.8786 $101.0390
180+ $0.8512 $153.2160
245+ $0.8237 $201.8065
315+ $0.7963 $250.8345
425+ $0.7139 $303.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,840 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess