NXP MKL26Z64VFT4 Microcontroller
The NXP MKL26Z64VFT4 is a feature-rich microcontroller designed to cater to the demanding needs of modern embedded applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor. The MKL26Z64VFT4 is specifically engineered to deliver a high level of performance and functionality while maintaining low power consumption, making it an ideal choice for portable and power-sensitive applications.
Key Features:
- Core: ARM Cortex-M0+ processor running at up to 48 MHz, providing an optimal balance between processing power and energy efficiency.
- Memory: Comes equipped with 64 KB of flash memory and 16 KB of RAM, offering ample space for application code and data storage.
- Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB 2.0 Full Speed, enabling connectivity with a wide range of peripherals and devices.
- Analog Modules: Features a 12-bit ADC with multiple channels and a 12-bit DAC, allowing for precise analog signal processing.
- Timers: Multiple flexible timers, including a real-time clock, provide accurate timing solutions for various applications.
- Package: Available in a compact 48-pin QFN package, which is suitable for space-constrained applications.
- Power Efficiency: Supports multiple power modes, including a very-low-power stop mode, to optimize energy usage.
- Operating Voltage: Designed for a wide range of operating voltages from 1.71V to 3.6V, accommodating diverse power supply requirements.
- Security: Features a hardware random number generator and a CRC module to support data integrity and security operations.
With its robust set of peripherals and low power capabilities, the NXP MKL26Z64VFT4 microcontroller is an excellent choice for applications such as Internet of Things (IoT) devices, consumer electronics, medical instruments, and low-power sensor nodes. Its integration of extensive analog capabilities alongside its digital interfacing options makes it a versatile solution for a multitude of embedded system designs.