EN
  • EN
  • DE

DS90LV049QMT

Part No DS90LV049QMT
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822061-DS90LV049QMT
Ultra Librarian 3D Model Ultra Librarian DS90LV049QMT CAD Model

Description

Product Overview: DS90LV049QMT

The DS90LV049QMT is a robust, high-performance product from Texas Instruments that caters to a wide array of applications requiring reliable data transmission. This device is a part of the LVDS (Low-Voltage Differential Signaling) family and is designed to provide high-speed, low-power consumption communication over copper interconnects. The DS90LV049QMT is particularly suitable for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.

Key Features

  • Low-Voltage Differential Signaling: The DS90LV049QMT utilizes LVDS technology, which allows for high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • High Data Rates: It supports data rates up to 400 Mbps, making it an ideal choice for applications requiring fast data transfer, such as gigabit Ethernet, backplane data transfer, and high-resolution video signal transmission.
  • Interoperability: This device is compatible with existing LVDS standards, ensuring seamless integration into various system designs without the need for additional components or complex configurations.
  • Robust Design: The DS90LV049QMT is designed to operate over a wide temperature range, making it suitable for industrial applications that may be exposed to harsh environmental conditions.

Applications

The versatility of the DS90LV049QMT allows it to be used in a multitude of applications, including:

  • High-speed data communication in computer peripherals and networking equipment.
  • Serial data transmission in automotive infotainment and driver assistance systems.
  • Digital copiers, printers, and other office automation equipment requiring fast and reliable data transfer.
  • Telecommunication infrastructure where signal integrity and system reliability are paramount.

Technical Specifications

The DS90LV049QMT comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that offers a balance between space-saving and ease of handling during manufacturing processes. It operates on a single 3.3V supply, which is conducive to low power designs. The device also features a flow-through pinout, which simplifies PCB layout and reduces signal crosstalk.

In summary, the DS90LV049QMT from Texas Instruments is a highly reliable, efficient, and versatile component that is an essential building block for modern high-speed data transmission systems. Its adherence to industry standards and the ability to operate in extreme conditions make it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9908 $50.8436
41+ $2.4540 $100.6140
64+ $2.3774 $152.1536
87+ $2.3007 $200.1609
113+ $2.2240 $251.3120
151+ $1.9939 $301.0789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,028 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess