EN
  • EN
  • DE

MKL26Z128CAL4R

Part No MKL26Z128CAL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 36WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 27
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 12bit SAR; D/A 12bit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.37x2.46)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725218-MKL26Z128CAL4R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKL26Z128CAL4R CAD Model

Description

Product Overview: NXP MKL26Z128CAL4R Microcontroller

The NXP MKL26Z128CAL4R microcontroller is a feature-rich and versatile MCU designed to meet the needs of a wide range of applications. It is part of the energy-efficient Kinetis L series, which is built on the ARM® Cortex®-M0+ core, offering a perfect balance between performance and power consumption.

Key Features:

  • Core: ARM® Cortex®-M0+ processor running at up to 48MHz, delivering efficient performance for complex algorithms and control processes.
  • Memory: Comes with 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as USB 2.0 Full-Speed, SPI, I2C, and UART, enabling easy integration with other devices and systems.
  • Analog Components: Features a 12-bit ADC with multiple channels, a 12-bit DAC, and analog comparators, catering to applications requiring precise analog signal processing.
  • Timers and Clocks: Equipped with multiple timing and control units including a Real-Time Clock, several Timer/PWM modules, and a Periodic Interrupt Timer.
  • Low Power Consumption: Designed for power-sensitive applications, it supports multiple power modes including a very low power stop mode.
  • Package: Available in an 80-LQFP package, which is suitable for space-constrained applications while allowing for easier soldering and inspection during manufacturing.

Applications:

The MKL26Z128CAL4R MCU is ideal for a broad spectrum of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Design Support:

NXP provides extensive design support for the MKL26Z128CAL4R microcontroller, including development tools, software libraries, and reference designs to help accelerate product development and bring devices to market faster.

Overall, the NXP MKL26Z128CAL4R microcontroller offers a compact, low-power, and high-performance solution that is well-suited for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9426 $62.4834
21+ $5.6965 $119.6265
32+ $5.5185 $176.5920
44+ $5.3404 $234.9776
56+ $5.1624 $289.0944
75+ $4.6283 $347.1225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess