EN
  • EN
  • DE

TDA8950J/N1,112

Part No TDA8950J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 340W STER 23SIL / Audio Amp Speaker 1-CH Mono/2-CH Stereo 340W Class-D 23-Pin DBS23P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 340W x 1 @ 8 Ohm; 170W x 2 @ 4 Ohm
Operating Supply Voltage ±12.5 V ~ 40 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS23P
Package 23-SIP Formed Leads
Win Source Part Number 796616-TDA8950J/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8950
Introduction Date January 10, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDA8950J/N1,112 CAD Model

Description

The TDA8950J/N1,112 is a high-performance, integrated class-D amplifier from NXP Semiconductors, renowned for its efficiency and power. This sophisticated audio solution is designed to deliver a high-quality sound experience for a range of audio applications. With its advanced features and robust design, the TDA8950J/N1,112 stands out as a premium choice for audio enthusiasts and professional audio equipment manufacturers.

Key Features

  • High Efficiency: The class-D architecture provides an impressive efficiency rate, minimizing heat dissipation and allowing for a cooler operation.
  • Power Output: Capable of delivering up to 2 x 150 W into a 4 ohm load, this amplifier is suitable for powering a wide range of speakers in various configurations.
  • Low Distortion: Ensures crisp and clear audio reproduction with minimal distortion, providing an excellent listening experience.
  • Advanced Protection: Features various protection mechanisms, including short-circuit protection, thermal protection, and overvoltage protection, ensuring the longevity of both the amplifier and connected speakers.

Applications

The TDA8950J/N1,112 is versatile and can be implemented in various audio systems, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Compact stereo
  • Soundbars

Technical Specifications

Parameter Value
Output Power 2 x 150 W (4 ohm)
Efficiency >90%
Total Harmonic Distortion (THD) <0.05%
Supply Voltage ±30 V
Package DBS23P

The TDA8950J/N1,112 amplifier from NXP Semiconductors is a powerful, efficient, and reliable audio amplification solution that offers superior performance for a wide range of high-end audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3333 $86.6666
3+ $35.5556 $106.6668
5+ $34.4445 $172.2225
7+ $33.3333 $233.3331
8+ $32.2223 $257.7784
11+ $28.8889 $317.7779
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess