Introducing the PSMN3R5-80PS.127 from NXP Semiconductors
The PSMN3R5-80PS.127 is a state-of-the-art N-channel enhancement mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This MOSFET is engineered to deliver high efficiency and power density for a wide range of applications, making it an ideal choice for modern electronic designs.
Key Features
- Low On-Resistance: With an RDS(on) of just 3.5 mΩ, this device offers minimal conduction losses, which is crucial for high-efficiency power systems.
- High Current Capability: The PSMN3R5-80PS.127 is capable of handling continuous drain currents up to 100 A, making it suitable for high-power applications.
- Optimized Gate Charge: The device features a low gate charge (Qg), which enhances the switching performance and reduces switching losses, contributing to the overall efficiency of the system.
- Robust Thermal Performance: The MOSFET is designed with an excellent thermal resistance, ensuring reliability and longevity even under high-temperature operating conditions.
- 80V Drain-Source Voltage: Its high breakdown voltage allows for usage in systems with higher operational voltages, providing a versatile solution for various power management tasks.
Applications
The PSMN3R5-80PS.127 MOSFET is suitable for a broad range of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch mode power supplies (SMPS)
- Power tools and heavy-duty equipment
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN3R5-80PS.127 is no exception, as it is built with NXP's proven technology, ensuring performance and durability for the most demanding applications. With its advanced features and robust design, this MOSFET is a perfect choice for designers looking to improve the efficiency and power handling capabilities of their electronic systems.
Whether you're developing power supplies, working on automotive electronics, or designing industrial machinery, the PSMN3R5-80PS.127 from NXP Semiconductors provides the performance and reliability you need to power your innovations.