EN
  • EN
  • DE

TRF3701IRHCRG4

Part No TRF3701IRHCRG4
Manufacturer Texas Instruments
Catalog RF Modulators
Description 0.14 GHz to 1.5 GHz QUADRATURE MODULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273892-TRF3701IRHCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3701IRHCRG4 CAD Model

Description

Product Overview: TRF3701IRHCRG4 from Texas Instruments

The TRF3701IRHCRG4 is a high-performance, complex quadrature modulator from Texas Instruments, designed for wireless communication applications. It is part of TI's extensive range of RF and microwave products that cater to the ever-growing demand for high-speed data transmission and reliable connectivity.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for a variety of communication standards.
  • High Linearity: It offers excellent linearity, which is essential for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: The TRF3701IRHCRG4 provides low noise performance, ensuring a clear signal and improving the overall signal-to-noise ratio (SNR).
  • Integration: The high level of integration reduces the need for external components, simplifying design and saving board space.
  • Power Efficiency: Designed with power efficiency in mind, the device helps in reducing power consumption for battery-powered applications.

Applications

The TRF3701IRHCRG4 is ideal for a range of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Wireless communication systems (e.g., LTE, WCDMA, GSM)
  • Software-defined radios (SDR)
  • Point-to-point communication links
  • RF instrumentation and testing equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TRF3701IRHCRG4 is built to meet the rigorous standards expected in professional and industrial environments. With Texas Instruments' expertise in RF technology, customers can expect a product that performs consistently and delivers the quality that modern communication systems require.

Ordering and Packaging

The TRF3701IRHCRG4 comes in a compact QFN package, which is designed for easy integration into a wide range of electronic assemblies. For ordering information, availability, and detailed specifications, customers should visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2496 $76.4992
4+ $31.3843 $125.5372
5+ $30.4036 $152.0180
7+ $29.4228 $205.9596
9+ $28.4421 $255.9789
12+ $25.4998 $305.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess