EN
  • EN
  • DE

MKL24Z64VLH4

Part No MKL24Z64VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL24 Sub-Family Data Sheet | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 50
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MKL24Z64
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223992-MKL24Z64VLH4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL24Z64VLH4 CAD Model

Description

NXP MKL24Z64VLH4 Microcontroller

The NXP MKL24Z64VLH4 is a feature-rich microcontroller designed to meet the needs of low-power, cost-sensitive applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ core, providing users with an optimal balance between performance and power consumption.

With a clock speed of up to 48 MHz, the MKL24Z64VLH4 is capable of delivering efficient processing for a variety of embedded applications. It comes with 64 KB of flash memory and 16 KB of RAM, offering ample space for application code and data storage. This microcontroller is suitable for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical equipment.

The device includes a range of integrated features to support complex functionalities. These features include multiple communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity with other components and peripherals. Additionally, it has a 12-bit analog-to-digital converter (ADC) for accurate sensor readings and a 12-bit digital-to-analog converter (DAC) for precise analog output.

For enhanced security and system integrity, the MKL24Z64VLH4 incorporates a hardware random number generator and a cyclic redundancy check (CRC) module. It also includes a low-power timer for energy-saving operations, making it an excellent choice for battery-powered devices.

The microcontroller supports various low-power modes, enabling designers to optimize power consumption for their specific application needs. Its flexible low-power mode capabilities, combined with fast wake-up times from sleep states, ensure that the MKL24Z64VLH4 can maintain responsiveness while minimizing energy usage.

NXP provides comprehensive development support for the MKL24Z64VLH4 with software libraries, development tools, and reference designs to accelerate the product development process. This support, along with the microcontroller's rich set of features, makes the MKL24Z64VLH4 a versatile and efficient choice for a broad range of low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9494 $51.3422
31+ $3.2405 $100.4555
48+ $3.1392 $150.6816
66+ $3.0380 $200.5080
86+ $2.9367 $252.5562
114+ $2.6329 $300.1506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess