EN
  • EN
  • DE

TIR1000PWRG4

Part No TIR1000PWRG4
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description STANDALONE IrDAE ENCODER AND DECODER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Infrared Encoder/Decoder
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1267476-TIR1000PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIR1000
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TIR1000PWRG4 CAD Model

Description

The TIR1000PWRG4 is a cutting-edge integrated circuit developed by Texas Instruments, renowned for their innovation in the semiconductor industry. This particular product is a part of TI's interface ICs category, specifically designed for serial communication applications. It is a robust and versatile chip that provides a single-chip solution for converting between Universal Asynchronous Receiver/Transmitter (UART) and Serial Infrared (SIR) data formats, enabling seamless communication between devices.

Key Features

  • Interface Type: The TIR1000PWRG4 offers a UART to SIR endec interface, which is essential for serial infrared communication.
  • Operating Voltage: It operates at a wide range of supply voltages from 2.7V to 5.5V, making it suitable for various applications and compatible with many microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the device includes a low-power standby mode, ensuring minimal power usage when inactive.
  • High Data Rate: The chip supports a data rate of up to 115.2 kbit/s, allowing for quick and efficient data transfer.
  • Integrated Features: It includes an internal oscillator, which eliminates the need for external clocking components, thereby reducing the overall system cost and complexity.

Applications

The TIR1000PWRG4 is ideal for a wide range of applications where infrared data communication is required. These include:

  • Wireless Infrared Data Transfer
  • Consumer Electronics Control
  • Mobile Device Accessories
  • Point-of-Sale Terminals
  • Healthcare Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TIR1000PWRG4 is built to meet rigorous standards, ensuring reliability and performance in the most demanding conditions. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. With Texas Instruments' reputation for excellence, users can be confident in integrating the TIR1000PWRG4 into their designs.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess