EN
  • EN
  • DE

BQ2205LYPWRG4

Part No BQ2205LYPWRG4
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Controller Type Nonvolatile SRAM
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -20°C ~ 70°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1154094-BQ2205LYPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2205LYPWRG4 CAD Model

Description

Product Overview: BQ2205LYPWRG4 from Texas Instruments

The BQ2205LYPWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is part of TI's extensive range of power management devices, specifically tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Accuracy: The BQ2205LYPWRG4 offers precise control and monitoring of power, ensuring efficient operation of the connected system.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power usage, making it ideal for battery-operated devices.
  • Advanced Protection: It includes features such as over-voltage, under-voltage, and over-current protection, safeguarding the system against potential damage caused by irregular power conditions.
  • Flexible Application: The BQ2205LYPWRG4 is versatile and can be used in a variety of applications, ranging from portable electronics to industrial equipment.

Product Specifications

The BQ2205LYPWRG4 operates over a wide voltage range and temperature, ensuring reliable performance under varying conditions. It is designed with a compact footprint, which is beneficial for space-constrained applications. The IC comes in a PowerPAD™ package that enhances thermal performance and allows for more efficient heat dissipation.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Medical Devices
  • Industrial and Automotive Systems

Quality and Reliability

As with all Texas Instruments products, the BQ2205LYPWRG4 is manufactured to the highest quality standards, ensuring robustness and longevity. TI's commitment to quality means that customers can trust in the reliability and performance of their components.

Environmental Considerations

TI is dedicated to environmental stewardship and designs products like the BQ2205LYPWRG4 with ecological impact in mind. This device is RoHS compliant, minimizing the use of hazardous substances in its construction.

With its combination of precision, efficiency, and versatility, the BQ2205LYPWRG4 from Texas Instruments stands as an essential component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8430 $52.5870
21+ $4.7942 $100.6782
33+ $4.6444 $153.2652
45+ $4.4946 $202.2570
58+ $4.3448 $251.9984
78+ $3.8953 $303.8334
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess