EN
  • EN
  • DE

MCP2510-I/ST

Part No MCP2510-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description CAN 5Mbps Sleep/Standby 3.3V/5V 20-Pin TSSOP Tube / IC CAN CONTROLLER W/SPI 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 788298-MCP2510-I/ST
Popularity Medium
Supply and Demand Status Limited
Family Name MCP2510
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP2510-I/ST CAD Model

Description

The MCP2510-I/ST is a stand-alone Controller Area Network (CAN) device that serves as a bridge between a CAN protocol controller and the physical two-wire CAN bus. This product is designed and developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. The device is particularly suitable for automotive and industrial applications where a robust communication network is required to transmit data with high immunity to electrical interference.

The MCP2510-I/ST operates as a SPI-to-CAN gateway, allowing microcontrollers with a Serial Peripheral Interface (SPI) to interface with CAN networks. This capability is essential for applications where the microcontroller does not have an integrated CAN interface. The device supports the CAN V2.0B protocol at speeds of up to 1 Mb/s and is fully compatible with the ISO-11898 standard, including 29-bit identifiers.

Housed in a TSSOP package, the MCP2510-I/ST features a wide operating voltage range from 2.7V to 5.5V, making it versatile for various system voltages. It also incorporates features such as two receive buffers with prioritized message storage, six user-definable filters, and two masks for message filtering, which enhance its flexibility in complex CAN networks. Additionally, the device has an operating temperature range of -40°C to +125°C, ensuring reliable performance in extreme environments.

The MCP2510-I/ST also includes various safety and power-saving features. It has a clock-out feature that can be used to clock other devices in the system, reducing the need for an additional oscillator. The device also has three different operating modes: Normal, Sleep, and Listen-Only, allowing for power conservation when the CAN activity is minimal or specific monitoring tasks are required.

In conclusion, the MCP2510-I/ST from Microchip Technology is a robust, efficient, and versatile CAN interface solution that provides reliable data communication in demanding applications. Its ease of integration with SPI-capable microcontrollers makes it a popular choice for system designers looking to incorporate CAN functionality into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess