EN
  • EN
  • DE

MK28FN2M0VMI15

Part No MK28FN2M0VMI15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169MAPBGA / ARM® Cortex®-M4 Kinetis K28F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K28F
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-MAPBGA (9x9)
Base Product Number MK27FN2M0
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345765-MK28FN2M0VMI15
Ultra Librarian 3D Model Ultra Librarian MK28FN2M0VMI15 CAD Model

Description

Introducing the NXP MK28FN2M0VMI15 Microcontroller

The NXP MK28FN2M0VMI15 is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. It is part of the Kinetis K28 family of microcontrollers which are known for their exceptional efficiency, connectivity features, and robust security options. This product is an ideal choice for applications that require significant processing power, such as industrial control, Internet of Things (IoT) devices, and complex consumer electronics.

Key Features

  • Advanced ARM Cortex-M4 Core: At the heart of the MK28FN2M0VMI15 is an ARM Cortex-M4 core with a floating-point unit, running at frequencies of up to 150MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing.
  • Large Memory Capacity: With 2MB of flash memory and 256KB of SRAM, this microcontroller offers plenty of space for application code and data storage, facilitating sophisticated program functions and buffering.
  • Rich Connectivity: The device includes a variety of communication interfaces such as USB, Ethernet, CAN, and multiple serial communication options, making it highly versatile for connected solutions.
  • Comprehensive Security: Security is a paramount concern in today's connected world, and the MK28FN2M0VMI15 addresses this with features like a hardware random-number generator, cryptographic acceleration, and secure boot capabilities.
  • Flexibility and Integration: A multitude of peripherals such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers are integrated to provide flexibility in system design and reduce the need for external components.
  • Energy Efficiency: Power management features and low-power modes ensure that the MK28FN2M0VMI15 is also suitable for battery-powered applications, where power conservation is critical.

Applications

The MK28FN2M0VMI15 is designed for a wide range of applications. Its processing capabilities make it suitable for complex tasks like sensor fusion, while its connectivity options are perfect for IoT devices that need to communicate with other systems or the cloud. Its robust security features make it a reliable choice for sensitive applications that require data protection and secure operations.

With its combination of performance, memory, connectivity, and security, the NXP MK28FN2M0VMI15 is a versatile microcontroller that can serve as the cornerstone of your next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4294 $58.8588
5+ $24.1471 $120.7355
8+ $23.3926 $187.1408
11+ $22.6380 $249.0180
14+ $21.8833 $306.3662
18+ $19.6195 $353.1510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess