EN
  • EN
  • DE

MK10DX256VLL7

Part No MK10DX256VLL7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK10DX256
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223826-MK10DX256VLL7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX256VLL7 CAD Model

Description

Introducing the NXP MK10DX256VLL7 Microcontroller

The NXP MK10DX256VLL7 is a high-performance, low-power microcontroller that is part of the Kinetis K10 MCU family. This device is built on the ARM Cortex-M4 core, offering users a rich blend of integrated features and an impressive level of system integration to support a wide range of applications.

Core Features

  • ARM Cortex-M4 Core: The MK10DX256VLL7 is powered by an ARM Cortex-M4 processor core, which operates at speeds of up to 72 MHz. This core includes a Floating Point Unit (FPU) that enhances the processing of numerical computations and control algorithms.
  • Memory: With 256KB of flash memory and 64KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation and flexibility for complex programs.
  • Connectivity: This MCU offers a range of communication interfaces including multiple SPI, I2C, and UARTs, as well as USB 2.0 Full-Speed and CAN modules, facilitating versatile peripheral and device connectivity.

Advanced Integration

  • Timers and PWM: The device includes a variety of timers, as well as PWM modules, enabling precise control over timing-related tasks such as motor control and event scheduling.
  • Analog Modules: Equipped with multiple 16-bit ADCs, a 12-bit DAC, and analog comparators, the MK10DX256VLL7 is well-suited for applications requiring analog-to-digital conversions and vice versa.
  • Security and Reliability: With features such as a hardware random-number generator and a cyclic redundancy check (CRC) module, the microcontroller ensures secure data communication and integrity.

Energy Efficiency

The MK10DX256VLL7 is designed with energy efficiency in mind. It supports multiple power modes, allowing for reduced power consumption during idle or low-activity periods. This makes it an ideal choice for battery-powered or energy-sensitive applications.

Application Versatility

Thanks to its robust feature set and flexible I/O options, the NXP MK10DX256VLL7 is well-suited for a wide array of applications, from industrial control systems to medical devices, and from smart sensors to general-purpose embedded systems. Its integration and efficiency make it a smart choice for designers looking to optimize their product's performance while keeping power consumption in check.

Overall, the NXP MK10DX256VLL7 microcontroller is a reliable and powerful solution that offers the performance and features necessary to meet the demands of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4196 $68.5176
13+ $9.3700 $121.8100
20+ $9.0771 $181.5420
27+ $8.7844 $237.1788
35+ $8.4916 $297.2060
46+ $7.6131 $350.2026
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,714 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess