EN
  • EN
  • DE

MK10DN64VLH5

Part No MK10DN64VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK10DN64
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223819-MK10DN64VLH5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DN64VLH5 CAD Model

Description

The NXP MK10DN64VLH5 is a high-performance microcontroller that is part of the Kinetis K10 MCU family, designed for a wide range of applications. This 32-bit microcontroller is built on the ARM Cortex-M4 core, featuring a floating-point unit (FPU) for computational efficiency. It operates at a frequency of up to 50 MHz, providing a perfect blend of power and energy efficiency.

Equipped with 64KB of flash memory and 16KB of RAM, the MK10DN64VLH5 provides ample storage for complex applications and software stacks. It supports a variety of communication protocols including I2C, SPI, UART, and USB, making it highly versatile for embedded systems that require robust connectivity options.

The microcontroller also boasts a rich set of peripherals. These include multiple timers, a 16-channel 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), which are crucial for precision control applications. Additionally, the device integrates a variety of safety features, such as a watchdog timer and a low-leakage wake-up unit, to ensure reliable operation in critical systems.

For security-conscious applications, the MK10DN64VLH5 offers features like hardware CRC (Cyclic Redundancy Check) and an external watchdog monitor. These features help maintain the integrity and reliability of the system. The microcontroller also supports various low-power modes, enabling energy-saving strategies for battery-powered or power-sensitive devices.

The NXP MK10DN64VLH5 is available in a 64 LQFP package, which is suitable for space-constrained applications. Its temperature range of -40°C to +105°C ensures stable operation in harsh environmental conditions. The microcontroller is supported by NXP's software and development tools, which include the MCUXpresso IDE and software development kit (SDK), simplifying the development process and reducing time to market.

Whether you're designing industrial control systems, medical devices, smart sensors, or IoT endpoints, the NXP MK10DN64VLH5 provides a reliable and flexible MCU solution that can meet the demands of your sophisticated applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1360 $56.5440
9+ $11.5988 $104.3892
14+ $11.2363 $157.3082
19+ $10.8739 $206.6041
24+ $10.5114 $252.2736
32+ $9.4240 $301.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess