EN
  • EN
  • DE

MK02FN64VFM10

Part No MK02FN64VFM10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis K02
Package Tray
Number of I/O 26
Family Name MK02FN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852878-MK02FN64VFM10
Ultra Librarian 3D Model Ultra Librarian MK02FN64VFM10 CAD Model

Description

The NXP MK02FN64VFM10 is a high-performance microcontroller designed for a wide range of applications, providing a perfect blend of energy efficiency, processing power, and advanced features. This microcontroller is part of the Kinetis K series based on the ARM Cortex-M4 core, which is renowned for its exceptional computational speed and low power consumption.

Core Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) and DSP instructions for enhanced computational capabilities.
  • Memory: 64 KB of flash memory and 16 KB of SRAM, allowing for robust application development and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, and USB, ensuring versatile connectivity for a variety of peripherals and devices.
  • Analog Modules: Features several analog components, including a 16-bit ADC (Analog-to-Digital Converter), a 12-bit DAC (Digital-to-Analog Converter), and analog comparators, providing precise measurement and control capabilities.
  • Timers: Comes with a range of timing and control units such as multiple PWM (Pulse Width Modulation) channels, real-time clock, and periodic interrupt timers.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating various power requirements for different applications.
  • Package: Available in a 32-pin QFN package, which is suitable for space-constrained applications.

Target Applications:

The MK02FN64VFM10 is designed to address the needs of a broad spectrum of applications, including but not limited to industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its robust set of features makes it ideal for applications requiring a balance between performance and power efficiency.

Development Support:

NXP provides comprehensive development support for the MK02FN64VFM10 with software libraries, development tools, and reference designs to help accelerate product development. The microcontroller is supported by the NXP MCUXpresso IDE and software development kit (SDK), which include drivers, middleware, and sample code to streamline the development process.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3234 $53.2340
23+ $4.3679 $100.4617
36+ $4.2314 $152.3304
49+ $4.0949 $200.6501
64+ $3.9584 $253.3376
85+ $3.5489 $301.6565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess