EN
  • EN
  • DE

MIMX8UX5AVLFZAC

Part No MIMX8UX5AVLFZAC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX8 QXP 21X21 / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Base Product Number MIMX8UX5
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 935380517557,568-MIMX8UX5AVLFZAC
Standard Package 60
Win Source Part Number 1320940-MIMX8UX5AVLFZAC
Ultra Librarian 3D Model Ultra Librarian MIMX8UX5AVLFZAC CAD Model

Description

Product Overview: MIMX8UX5AVLFZAC

The MIMX8UX5AVLFZAC is a high-performance, low-power system-on-chip (SoC) from NXP's renowned i.MX 8 series, designed to meet the demands of various embedded applications in industrial, automotive, and consumer markets. This advanced processor integrates a robust combination of features that enable it to support complex computing, multimedia, and connectivity tasks.

Key Features

  • Processor: At the heart of the MIMX8UX5AVLFZAC is a powerful ARM® Cortex®-A35 core that provides an optimal balance between performance and power efficiency. This makes the SoC ideal for applications that require both processing power and energy conservation.
  • Graphics: Equipped with a GPU that supports OpenGL® ES, Vulkan®, and OpenCL™, this SoC is capable of driving advanced graphics and rendering for a rich visual experience in user interfaces, digital signage, and gaming applications.
  • Memory: The chip includes a range of memory interfaces, including LPDDR4, which allows for high-speed data transfer and efficient multitasking capabilities.
  • Connectivity: With a suite of connectivity options such as high-speed USB, PCIe, and Gigabit Ethernet, the MIMX8UX5AVLFZAC ensures seamless integration with a variety of peripherals and networks.
  • Audio: The SoC features an advanced audio subsystem that supports a wide array of codecs, providing superior sound quality for applications that demand high-fidelity audio playback and recording.
  • Security: Security is a key consideration in modern electronics, and the MIMX8UX5AVLFZAC addresses this with a range of security features, including secure boot, cryptographic acceleration, and tamper detection.

Applications

The versatility of the MIMX8UX5AVLFZAC makes it suitable for a broad spectrum of applications. It is particularly adept at handling tasks in:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard displays
  • Smart home devices and IoT gateways
  • Portable medical devices and health monitors
  • Interactive kiosks and point-of-sale terminals

With its robust set of features and capabilities, the MIMX8UX5AVLFZAC from NXP stands as a compelling choice for designers and engineers looking to create sophisticated and power-efficient devices across a multitude of market segments.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0808 $62.1616
4+ $29.0755 $116.3020
7+ $28.0730 $196.5110
9+ $26.0678 $234.6102
12+ $25.0651 $300.7812
15+ $24.0626 $360.9390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess