EN
  • EN
  • DE

DSC1028CI2-026.0000T

Part No DSC1028CI2-026.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 26.000MHZ CMOS SMD / Oscillator MEMS 26MHz ±25ppm (Stability) 15pF CMOS 55% 2.8V 4-Pin VDFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1028
Packaging Reel package
Type MEMS (Silicon)
Frequency 26MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 2.8V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773406-DSC1028CI2-026.0000T
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSC1028CI2-026.0000T CAD Model

Description

The DSC1028CI2-026.0000T is a high-performance silicon MEMS oscillator from the renowned manufacturer Microchip Technology. Designed to deliver exceptional stability and accuracy, this device is ideal for a wide range of applications where reliable clock signals are critical. With a fixed output frequency of 26.0000 MHz, it provides a precise timing solution for embedded systems, communication devices, and industrial electronics.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 26.0000 MHz, making it suitable for applications that require a specific clock input.
  • Package: It comes in a compact, industry-standard 4-SMD, no lead package, ensuring compatibility with a variety of PCB layouts and designs.
  • Supply Voltage: The device supports a supply voltage range from 1.71V to 3.63V, providing flexibility for different power supply requirements.
  • Temperature Stability: The DSC1028CI2-026.0000T offers excellent temperature stability, maintaining consistent performance over a wide temperature range.
  • Low Power Consumption: Its design focuses on energy efficiency, making it an excellent choice for battery-powered and portable devices.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC1028CI2-026.0000T is versatile and can be used in various applications, including:

  • Consumer electronics such as smart devices, wearables, and gaming consoles
  • Networking equipment like routers, switches, and modems
  • Industrial control systems and automation
  • Medical devices that require precise timing for diagnostics and monitoring
  • Telecommunications infrastructure and IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1028CI2-026.0000T is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6260 $56.9100
75+ $1.3342 $100.0650
120+ $1.2925 $155.1000
160+ $1.2508 $200.1280
210+ $1.2091 $253.9110
280+ $1.0840 $303.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess