EN
  • EN
  • DE

MIMX8MM3CVTKZAA

Part No MIMX8MM3CVTKZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX 8M MINI DUALLITE / ARM® Cortex®-A53 Microprocessor IC i.MX8MM 2 Core, 64-Bit 1.6GHz 486-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.6GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Case / Package 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MM3
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935378342557
Standard Package 152
Win Source Part Number 1320960-MIMX8MM3CVTKZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MM3CVTKZAA CAD Model

Description

The NXP MIMX8MM3CVTKZAA is a cutting-edge, high-performance application processor from the i.MX 8M Mini family, designed to bridge the gap between high-end computing and cost-effectiveness. This processor is tailored for smart, connected, and secure devices in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced Processing Core: At the heart of the MIMX8MM3CVTKZAA lies a quad-core ARM Cortex-A53 processor, capable of speeds up to 1.8GHz, which delivers the perfect balance between high performance and power efficiency.
  • Enhanced Graphics: Integrated with a GC NanoUltra 3D GPU and a GC320 2D GPU, the processor provides rich visual experiences and supports advanced graphics and user interfaces.
  • Audio and Video Capabilities: With support for high-definition video processing and high-fidelity audio, this processor is ideal for multimedia applications, offering a comprehensive AV experience.
  • Connectivity: The MIMX8MM3CVTKZAA includes a variety of connectivity options such as high-speed USB, Gigabit Ethernet, and Wi-Fi/Bluetooth for flexible and robust communication.
  • Energy Efficiency: Designed with energy efficiency in mind, the processor is suitable for battery-powered devices, ensuring long operational times and reduced power consumption.

Applications

The versatility of the MIMX8MM3CVTKZAA makes it an excellent choice for a diverse range of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard displays
  • Smart home devices and IoT solutions
  • Portable medical devices and health monitors
  • Advanced consumer electronics such as smart speakers and wearables

Security Features

Security is a top priority in today's connected world, and the MIMX8MM3CVTKZAA addresses this need with advanced security features such as secure boot, cryptographic acceleration, and tamper detection, ensuring the integrity and confidentiality of user data.

The NXP MIMX8MM3CVTKZAA is a powerful and versatile processor that offers a comprehensive solution for designers looking to create innovative, secure, and connected devices without compromising on cost or performance.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4865 $88.9730
3+ $36.5018 $109.5054
5+ $35.3611 $176.8055
6+ $34.2204 $205.3224
8+ $33.0797 $264.6376
11+ $29.6577 $326.2347
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess