EN
  • EN
  • DE

MCIMX31LCVKN5DR2

Part No MCIMX31LCVKN5DR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX31 532MHZ 457MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)
Manufacturer NXP
Series i.MX31
Package Reel - TR
Core Processor ARM1136JF-S
Speed 532MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 457-LFBGA
Case / Package 457-LFBGA (14x14)
Family Name MCIMX31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883993-MCIMX31LCVKN5DR2
Ultra Librarian 3D Model Ultra Librarian MCIMX31LCVKN5DR2 CAD Model

Description

Introducing the NXP MCIMX31LCVKN5DR2

The NXP MCIMX31LCVKN5DR2 is a state-of-the-art microprocessor designed to cater to the high demands of modern embedded applications. This product is part of NXP's i.MX31 family of multimedia applications processors that are well-known for their high performance, low power consumption, and a rich set of integrated features.

Advanced Processing Capabilities

At the heart of the MCIMX31LCVKN5DR2 is an advanced ARM11 core, which operates at a core speed of 532 MHz. This powerful core allows the processor to handle complex tasks and provides a solid foundation for running a variety of operating systems, including Linux, Windows Embedded CE, and Android. The ARM11 architecture is renowned for its balance between performance and power efficiency, making it an ideal choice for portable and power-sensitive applications.

Integrated Multimedia Support

The processor comes equipped with an integrated Image Processing Unit (IPU) that facilitates rich multimedia applications. It can support a variety of image and video formats, making it a versatile choice for devices requiring multimedia capabilities such as smart displays, digital signage, and portable media players. The IPU offloads intensive multimedia processing tasks from the CPU, ensuring smooth video playback and crisp image rendering.

Connectivity and Peripherals

With a comprehensive set of peripherals, the MCIMX31LCVKN5DR2 offers numerous connectivity options. It includes interfaces for USB, Serial ATA (SATA), and Ethernet, providing flexibility for system designers to incorporate various communication modules. Additionally, the processor features an integrated security block that supports secure boot, cryptographic acceleration, and random number generation, which is critical for applications with stringent security requirements.

Power Management

NXP's power management features ensure that the MCIMX31LCVKN5DR2 maintains optimal power efficiency without compromising performance. Dynamic voltage and frequency scaling (DVFS) allow the processor to adjust power usage according to the workload, contributing to the extended battery life of the devices it powers.

In conclusion, the NXP MCIMX31LCVKN5DR2 is a robust and versatile processor that is well-suited for a wide range of applications. Its combination of high-performance processing, multimedia support, extensive connectivity options, and efficient power management make it a top choice for designers looking to create innovative and powerful embedded systems.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7065 $75.4130
4+ $30.9387 $123.7548
6+ $29.9718 $179.8308
8+ $29.0050 $232.0400
11+ $28.0381 $308.4191
14+ $25.1377 $351.9278
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess