EN
  • EN
  • DE

UCC5390SCDR

Part No UCC5390SCDR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC / 3-kVRMS Single-Channel Isolated Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 65ns, 65ns
Pulse Width Distortion (Maximum) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 10A, 10A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CQC, CSA, UR, VDE
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812436-UCC5390SCDR
Ultra Librarian 3D Model Ultra Librarian UCC5390SCDR CAD Model

Description

The UCC5390SCDR is a robust and efficient isolated gate driver designed by Texas Instruments to meet the stringent demands of high-power, high-efficiency applications. This advanced component is part of TI's extensive family of isolation products, engineered to drive power switches like IGBTs and MOSFETs with precision and reliability.

Key Features

  • High Isolation Voltage: The UCC5390SCDR offers reinforced isolation with a high working voltage, providing reliable operation in high-voltage systems.
  • Fast Propagation Delays: With quick and consistent propagation delays, this gate driver ensures synchronized switching, improving the performance of power conversion systems.
  • Robust Gate Drive: The device is capable of sourcing and sinking high peak currents, which ensures rapid and efficient charging and discharging of the gate capacitance of power switches.
  • Integrated Protection Features: It includes under-voltage lockout (UVLO), over-current protection, and thermal shutdown, which safeguard the device and the system against fault conditions.
  • Wide Operating Temperature Range: The UCC5390SCDR is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The UCC5390SCDR is versatile and can be used in a variety of applications, including:

  • Motor drives
  • Power inverters
  • Renewable energy systems
  • High-voltage power supplies
  • Industrial power control

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UCC5390SCDR is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. The device is available in a compact SOIC-8 package, making it space-efficient for PCB design.

Whether you are designing a new system or upgrading an existing one, the UCC5390SCDR from Texas Instruments provides the performance, durability, and safety you need in a high-voltage isolated gate driver.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0469 $51.1725
60+ $1.6795 $100.7700
93+ $1.6270 $151.3110
128+ $1.5745 $201.5360
165+ $1.5221 $251.1465
220+ $1.3646 $300.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess