EN
  • EN
  • DE

MHV5IC1810NR2

Part No MHV5IC1810NR2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Single Power Amp 1.99GHz 32V 16-Pin PFP T/R / IC RF POWER AMP 5W 28V 16-PFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.8GHz to 1.99GHz
P1dB 40dBm (10W)
Gain 29dB
RF Type Cellular, GSM, DCS, EDGE
Supply Voltage - Operating 28V
Operating Supply Current 90mA
Case / Package 16-PFP
Win Source Part Number 1075874-MHV5IC1810NR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MHV5IC1810N
Introduction Date December 22, 2005
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MHV5IC1810NR2 CAD Model

Description

The NXP MHV5IC1810NR2 is a high-performance RF power transistor designed for a wide range of applications. It is part of NXP's renowned product line known for its reliability, efficiency, and cutting-edge technology. This device is specifically engineered to meet the rigorous demands of RF energy applications, including industrial, scientific, and medical (ISM) applications, as well as radio and VHF television broadcast transmitters.

Key Features

  • Frequency Range: This transistor operates in a broad frequency range, making it versatile for various applications.
  • High Power: It is capable of delivering high output power, which is crucial for applications that require strong signal transmission or high-power density.
  • Efficiency: With its advanced design, the MHV5IC1810NR2 achieves high efficiency, minimizing energy loss and heat generation during operation.
  • Thermal Performance: The product is designed with superior thermal characteristics, ensuring reliable performance even under strenuous conditions.
  • Ruggedness: Durability is a hallmark of this transistor, which can withstand harsh environments and high stress without compromising performance.

Applications

The flexibility and robustness of the MHV5IC1810NR2 make it suitable for a variety of applications. It is often used in:

  • ISM band RF energy sources
  • Radio broadcast transmitters
  • VHF television broadcast transmitters
  • RF heating and plasma generation
  • Medical diagnostic equipment and treatments

Product Specifications

The MHV5IC1810NR2 transistor is designed with the following specifications:

  • Supply Voltage: Specified by the application requirements
  • Output Power: High output power for robust signal transmission
  • Gain: High gain for efficient signal amplification
  • Efficiency: Optimized for energy-saving operation
  • Package: Designed in a rugged package suitable for various mounting and connection techniques

For engineers and designers looking for a reliable RF power solution, the NXP MHV5IC1810NR2 offers a perfect blend of performance, efficiency, and durability. Its adherence to NXP's quality standards ensures that it stands out in the competitive field of RF power transistors.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3638 $76.0914
6+ $20.8119 $124.8714
9+ $20.1617 $181.4553
12+ $19.5114 $234.1368
16+ $18.8612 $301.7792
21+ $16.9092 $355.0932
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess