EN
  • EN
  • DE

MCZ79076EGR2

Part No MCZ79076EGR2
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC ELEC IGNITION CTL CIRC 16SOIC / Electrical Ignition Control Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Electrical Ignition Control Circuit
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MCZ79
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345817-MCZ79076EGR2
Ultra Librarian 3D Model Ultra Librarian MCZ79076EGR2 CAD Model

Description

The MCZ79076EGR2 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a renowned leader in the semiconductor industry. This high-performance product is designed to cater to the demanding needs of modern embedded systems. With its robust architecture and advanced features, the MCZ79076EGR2 is an ideal choice for automotive, industrial, and consumer applications requiring efficient processing, connectivity, and reliability.

Key Features

  • Advanced Core: At the heart of the MCZ79076EGR2 is a powerful core that delivers exceptional processing capabilities, ensuring quick and efficient execution of complex algorithms and tasks.
  • Memory: The device comes equipped with ample memory resources, including high-speed flash memory and RAM, facilitating smooth operation and data management for intricate applications.
  • Connectivity: With a range of communication interfaces, this MCU offers versatile connectivity options, making it suitable for systems that require robust data exchange and peripheral connectivity.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCZ79076EGR2 operates with minimal power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Security Features: Security is a paramount concern in today's connected world, and the MCZ79076EGR2 addresses this with integrated security features that help protect against unauthorized access and ensure data integrity.
  • Temperature Range: The device is engineered to perform reliably across a wide temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The versatility of the MCZ79076EGR2 makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

In conclusion, the MCZ79076EGR2 from NXP Semiconductors is a top-tier microcontroller that combines performance, connectivity, and energy efficiency. Its robust feature set and reliability make it a go-to solution for developers and engineers looking to create sophisticated and secure products for a connected world.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9168 $59.0016
29+ $4.0344 $116.9976
45+ $3.9083 $175.8735
62+ $3.7823 $234.5026
79+ $3.6562 $288.8398
106+ $3.2779 $347.4574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess