EN
  • EN
  • DE

C821BF182M440A

Part No C821BF182M440A
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049100-C821BF182M440A
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C821BF182M440A CAD Model

Description

The KEMET C821BF182M440A is a multilayer ceramic capacitor (MLCC). KEMET is a leading global supplier of electronic components, and their MLCCs are widely used in various electronic circuits for applications such as decoupling, bypassing, filtering, and timing.

Applications

  • Decoupling capacitors in power supplies.
  • Bypass capacitors in digital circuits.
  • Filtering capacitors in analog circuits.
  • Timing circuits in oscillators and timers.
  • Snubber capacitors in power electronics.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses.

Benefits

  • Reduced PCB footprint, enabling smaller and lighter devices.
  • Improved circuit performance due to stable capacitance.
  • Cost-effective assembly through automated manufacturing processes.
  • Reliable operation in harsh environments.
  • Long-lasting durability.

The C821BF182M440A capacitor is characterized by its capacitance value, voltage rating, tolerance, and temperature coefficient. It is typically used in applications where a stable and reliable capacitance is required over a wide temperature range. Its SMT compatibility ensures efficient and reliable assembly in high-volume manufacturing. Proper handling and soldering techniques are crucial to ensure optimal performance and prevent damage during assembly. Specifications include details on the capacitance value, voltage rating, tolerance, temperature coefficient, and operating temperature range. Consult the KEMET datasheet for precise specifications related to the C821BF182M440A to ensure proper application and usage.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess