EN
  • EN
  • DE

LTC6820HMS#3ZZTRPBF

Part No LTC6820HMS#3ZZTRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Isolated Communications Interface
Interface SPI
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 16-TFSOP
Supplier Device Package 16-MSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802695-LTC6820HMS#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6820HMS#3ZZTRPBF CAD Model

Description

Product Overview: LTC6820HMS#3ZZTRPBF

The LTC6820HMS#3ZZTRPBF is a high-performance data communication interface component from Linear Technology, designed to facilitate robust and reliable communication in challenging environments. This innovative product is part of the LTC6820 series, which is known for its ability to provide isolated data interface with a minimal number of components, ensuring a compact and efficient design.

Key Features

  • High-Speed Interface: The LTC6820HMS#3ZZTRPBF is capable of high-speed SPI data transfer at rates up to 1Mbps, making it suitable for applications that require fast data acquisition and control.
  • Isolated Data Communication: With built-in isolation capabilities, this product allows for data transfer across an isolation barrier, which is critical for protecting sensitive circuits from high voltages and noise.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC6820HMS#3ZZTRPBF helps to reduce the overall power consumption of the system, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: This product is designed to operate reliably within an industrial temperature range, ensuring performance in extreme conditions.
  • Surface Mount Package: The LTC6820HMS#3ZZTRPBF comes in a compact, surface-mountable package, allowing for easy integration into PCB designs and systems with limited space.

Applications

The LTC6820HMS#3ZZTRPBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive control units
  • Medical equipment
  • Isolated data acquisition systems
  • Instrumentation

With its robust design and advanced features, the LTC6820HMS#3ZZTRPBF from Linear Technology stands out as a superior choice for designers looking to implement isolated communication interfaces with high-speed capabilities and excellent reliability.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5571 $50.1281
27+ $3.7392 $100.9584
42+ $3.6223 $152.1366
58+ $3.5055 $203.3190
74+ $3.3886 $250.7564
99+ $3.0381 $300.7719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess