EN
  • EN
  • DE

MCZ33689DEWR2

Part No MCZ33689DEWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description System Basis Chip with LIN Transceiver | IC SYSTEM BASIS CHIP LIN 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Applications Automotive
Supply Current 5mA
Supply Voltage (V) 5.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MCZ33689
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1221377-MCZ33689DEWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33689DEWR2 CAD Model

Description

Introducing the MCZ33689DEWR2 from NXP Semiconductors

The MCZ33689DEWR2 is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, a leader in automotive electronics. This chip is specifically engineered to meet the stringent requirements of automotive applications, providing a reliable and efficient solution for vehicle networking and power management.

Key Features

  • Integrated LIN Transceiver: The MCZ33689DEWR2 includes a LIN 2.0 and SAE J2602 compliant transceiver, ensuring seamless communication with other components within the Local Interconnect Network (LIN).
  • Voltage Regulator: Embedded in the chip is a voltage regulator with a wide operating range, making it suitable for handling the electrical variances commonly found in automotive environments.
  • Watchdog Timer: A built-in watchdog timer helps to maintain system integrity by monitoring the system for proper operation and initiating a reset if necessary.
  • Fail-Safe Operation: Designed with safety in mind, the device features fail-safe mechanisms such as thermal shutdown and short-circuit protection to prevent damage from electrical faults.
  • Low Standby Current: The SBC has been optimized for low standby current, which is crucial for reducing battery drain when the vehicle is not running.

Applications

The MCZ33689DEWR2 is ideal for a range of automotive applications, including but not limited to:

  • Body Control Modules
  • Door Modules
  • Climate Control Units
  • Lighting Modules
  • Steering Wheel Functions

Robust and Reliable

With its robust design, the MCZ33689DEWR2 is capable of withstanding the harsh conditions of automotive environments. It operates over a wide temperature range and is resistant to the electromagnetic interference that is commonly encountered in vehicles.

Easy Integration

NXP's commitment to quality and ease of use is evident in the MCZ33689DEWR2. The chip comes in a compact 14-SOIC package, which makes it easy to integrate into various automotive systems without taking up excessive space. Its compatibility with existing LIN protocols also ensures that it can be easily incorporated into current designs, reducing development time and cost.

In summary, the MCZ33689DEWR2 from NXP Semiconductors is a feature-rich System Basis Chip that offers a reliable, high-performance solution for automotive networking and power management needs.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5586 $60.4962
40+ $2.9198 $116.7920
62+ $2.8286 $175.3732
85+ $2.7374 $232.6790
110+ $2.6461 $291.0710
147+ $2.3724 $348.7428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess