EN
  • EN
  • DE
  • IT

TPA3002D2PHPG4

Part No TPA3002D2PHPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 9-W STEREO CLASS-D AUDIO POWER AMPLFIER WITH DC VOLUME CONTROL | IC AMP AUDIO PWR 9W STER 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 9W x 2 at 8Ohm
Supply Voltage (V) 8.5V ~ 14V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TPA3002
Manufacturer Pack Quantity 250
MSL Level 4 (72 Hours)
Win Source Part Number 1271808-TPA3002D2PHPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3002D2PHPG4 CAD Model

Description

The TPA3002D2PHPG4 is a high-fidelity audio power amplifier integrated circuit designed and manufactured by Texas Instruments. This advanced audio amplification solution is perfect for a wide range of applications, including television sets, home theater systems, desktop speakers, and more. With its remarkable efficiency and sound quality, the TPA3002D2PHPG4 stands out as a top choice for audio enthusiasts and professionals alike.

Key Features

  • Output Power: Capable of delivering up to 20 Watts per channel into 8 Ohm speakers, this stereo amplifier ensures powerful and clear audio output for an immersive listening experience.
  • Efficiency: Thanks to its Class-D operation, the TPA3002D2PHPG4 offers greater than 90% power efficiency, reducing heat dissipation and power loss, making it an eco-friendly choice for energy-conscious users.
  • THD+N: With a Total Harmonic Distortion plus Noise (THD+N) of less than 0.5%, the amplifier provides high-quality sound reproduction that is true to the original recording.
  • Integrated Features: The device includes a range of integrated features such as over-current protection, thermal protection, and under-voltage protection, ensuring reliable and safe operation under various conditions.
  • Signal-to-Noise Ratio: Boasting an impressive SNR of 100 dB, the TPA3002D2PHPG4 minimizes background noise, allowing for crystal-clear audio output.
  • Flexible Supply Voltage: Operating on a supply voltage range from 10V to 26V, this amplifier provides flexibility in system design and can be easily integrated into various electronic setups.

Applications

The versatility of the TPA3002D2PHPG4 makes it suitable for a multitude of audio applications. It is an ideal choice for powering:

  • Home theater systems
  • Television audio subsystems
  • Desktop and laptop speakers
  • Portable speaker docks
  • Other consumer audio electronics

In conclusion, the TPA3002D2PHPG4 from Texas Instruments is a robust and efficient solution for anyone looking to enhance their audio system with high-quality amplification. Its combination of power, clarity, and integrated protective features make it a reliable and high-performing component in any audio application.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess