EN
  • EN
  • DE

MAX234CWE+T

Part No MAX234CWE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 120 kbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Drivers 4
Number of I/Os 8
Number of Pins 16
Number of Transmitters 4
Operating Supply Voltage 5 V
Propagation Delay 10 µs
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075206-MAX234CWE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX234CWE+T CAD Model

Description

The MAX234CWE+T from Maxim Integrated is a quintessential component in the realm of integrated circuits, specifically designed to facilitate reliable serial communication in a diverse array of electronic applications. This robust IC is part of Maxim's renowned family of RS-232 interface ICs, which are engineered to provide seamless conversion between serial digital data from a microcontroller and the RS-232 standard used in many computer serial ports and serial communication devices.

As a transceiver, the MAX234CWE+T includes both a transmitter and a receiver, allowing full-duplex communication which is essential for applications requiring simultaneous two-way data exchange. This IC is particularly well-suited for environments where the interface must operate under stringent conditions, including industrial, telecommunications, and networking sectors.

The MAX234CWE+T offers a supply voltage range of 4.5V to 5.5V, making it compatible with a wide range of microcontrollers and digital systems that operate within this voltage spectrum. The device also features a low-power shutdown mode, which reduces power consumption when the interface is not in active use, thereby contributing to energy-efficient operation and extended battery life in portable applications.

One of the standout characteristics of this product is its integrated charge pump circuitry. This innovative design eliminates the need for an external voltage source for the RS-232 voltage levels, which typically require higher voltages than what most digital circuits provide. The charge pump allows the MAX234CWE+T to generate the necessary RS-232 voltage levels from a single 5V supply, simplifying design and reducing overall component count.

The MAX234CWE+T is available in a 16-pin wide SOIC package, which is ideal for space-constrained applications. The device is also specified for operation over the commercial temperature range of 0°C to +70°C, ensuring reliable performance across various environmental conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX234CWE+T, making it a trusted choice for engineers and designers looking for a high-performance RS-232 interface solution. With its combination of features, this IC represents a versatile and efficient component for any application requiring robust serial communication.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess