EN
  • EN
  • DE
  • IT

P89LPC954FBD44,151

Part No P89LPC954FBD44,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP  /  8051 series Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC900
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-7917,568-7917-ND,568-8269,935284303151,P89LPC954FBD44,151-ND,P89LPC954FBD44-S,P89LPC954FBD44-S-ND,P89LPC954FBD44151
Standard Package 160
Win Source Part Number 1152695-P89LPC954FBD44,151
Ultra Librarian 3D Model Ultra Librarian P89LPC954FBD44,151 CAD Model

Description

NXP P89LPC954FBD44,151 Microcontroller

The NXP P89LPC954FBD44,151 is a highly integrated microcontroller that is part of the LPC900 family, offering a robust set of features for a wide range of applications. This 8-bit microcontroller is designed to deliver the performance of an advanced 16-bit microcontroller while maintaining the economy of an 8-bit device, making it an ideal choice for cost-sensitive applications that require high performance and low power consumption.

Key Features:

  • Core: The P89LPC954 is based on a high-performance processor architecture that operates at up to 18 MHz with a minimum instruction cycle time of 111 ns.
  • Memory: It comes with 8 KB of on-chip Flash program memory and 512 bytes of data RAM, ensuring ample space for complex programs and data storage.
  • I/O Ports: This microcontroller features 32 general-purpose I/O pins that provide the flexibility to connect to a variety of peripherals and devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, suitable for sensor interfacing and control applications.
  • Timers: Equipped with multiple timers, including two 16-bit timers and a watchdog timer, the P89LPC954 provides versatile timing and control options for various tasks.
  • Communication Interfaces: It supports multiple serial communication interfaces, including UART/SPI and I²C-bus, enabling easy data exchange with other devices and systems.
  • In-System Programming (ISP): The microcontroller supports ISP, allowing for firmware updates without the need for additional programming hardware.
  • Power Management: The P89LPC954 offers several power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered and energy-efficient applications.

Package and Temperature Range:

The device is packaged in a compact 44-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

With its versatile feature set, the NXP P89LPC954FBD44,151 microcontroller is ideal for use in a variety of applications, including industrial control systems, home automation, automotive electronics, and battery management systems. Its combination of high performance, integrated peripherals, and low power consumption make it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess