EN
  • EN
  • DE

TMUX1113RSVR

Part No TMUX1113RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 4 4OHM 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202938-TMUX1113RSVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Circuit SPST
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Ultra Librarian 3D Model Ultra Librarian TMUX1113RSVR CAD Model

Description

TMUX1113RSVR Precision Analog Multiplexer

The TMUX1113RSVR from Texas Instruments is a state-of-the-art precision analog multiplexer designed for a variety of applications, including test equipment, data acquisition systems, and battery-powered instruments. This advanced component is part of Texas Instruments' commitment to providing high-performance solutions for complex electronics systems.

Featuring a single 8:1 or dual 4:1 multiplexing configuration, the TMUX1113RSVR offers designers flexibility in integrating the device into their circuits. The multiplexer operates with a single supply ranging from 1.08 V to 5.5 V, which makes it suitable for low-voltage and portable applications. Additionally, it is fully specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

One of the key attributes of the TMUX1113RSVR is its low on-resistance (RON) of typically 100 ohms, which minimizes signal distortion and allows for the passage of high-quality analog signals. This low RON is matched with a flatness of just 6 ohms, ensuring consistent performance across the entire signal range. The device also boasts low charge injection, which reduces switching transients and improves overall system accuracy.

The TMUX1113RSVR incorporates fail-safe logic, which ensures that the signal path remains in a high-impedance state if the power supply is lost. This feature is critical for applications that require fail-safe operations to prevent damage to the system or to ensure data integrity during power loss scenarios.

To facilitate easy integration into digital systems, the TMUX1113RSVR supports both 1.8 V and 5 V logic inputs, making it compatible with a broad range of microcontrollers and digital interfaces. The device is offered in a compact, space-saving 10-pin VSSOP package, which is ideal for applications where board space is at a premium.

Overall, the TMUX1113RSVR is a highly versatile and reliable component that provides designers with the performance and flexibility needed to create sophisticated analog signal routing solutions. Its precision specifications and robust feature set make it an excellent choice for mission-critical applications in industrial, communications, and healthcare electronics.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess