EN
  • EN
  • DE

MCIMX6X3CVN08AB

Part No MCIMX6X3CVN08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6SoloX ARM Cortex A9/ARM Cortex M4 400-Pin PBGA Tray / IC MPU I.MX6SX 800MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6SX
Packaging Tray
Core Processor ARM Cortex-A9, ARM Cortex-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Operating Temperature Range -40°C ~ 105°C (TA)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Package 400-LFBGA
Manufacturer Package 400-MAPBGA (17x17)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
Win Source Part Number 788256-MCIMX6X3CVN08AB
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6X3
Introduction Date April 11, 2014
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3CVN08AB CAD Model

Description

Product Overview: MCIMX6X3CVN08AB

The MCIMX6X3CVN08AB is a high-performance, energy-efficient processor from NXP Semiconductors. This powerhouse is part of the i.MX 6SoloX family, designed for a wide range of applications, including industrial automation, medical equipment, smart home devices, and automotive infotainment systems. Its advanced features and capabilities make it an ideal choice for developers looking to create sophisticated and powerful embedded systems.

Key Features

  • Advanced ARM Architecture: At the heart of the MCIMX6X3CVN08AB is an ARM Cortex-A9 core, which runs at a speed of up to 1 GHz. This core is complemented by an ARM Cortex-M4 core for real-time processing, allowing for efficient multitasking and handling of complex computational tasks.
  • Integrated Graphics: The processor includes an integrated 2D and 3D graphics engine that supports high-quality visuals, smooth animation, and enhanced user interfaces. This makes it suitable for multimedia applications requiring rich graphic content.
  • High-Performance Connectivity: With a range of connectivity options, including Ethernet, USB, and CAN interfaces, this processor ensures seamless data transfer and communication with other devices and networks.
  • Flexible Memory Interface: The MCIMX6X3CVN08AB supports various memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR/SRAM, providing flexibility in system design and ensuring compatibility with a wide range of memory components.
  • Robust Security Features: Security is a priority with this processor, featuring hardware-enabled encryption, secure boot, and random number generation to protect sensitive data and ensure system integrity.

Applications

The versatility of the MCIMX6X3CVN08AB makes it suitable for a broad spectrum of applications. Its powerful processing capabilities and efficient operation are particularly beneficial for:

  • Industrial Automation Systems
  • Medical Devices and Equipment
  • Automotive Infotainment and Telematics
  • Smart Home Automation and Security Systems
  • Consumer Electronics

With its robust feature set and NXP's commitment to quality, the MCIMX6X3CVN08AB is a reliable and capable processor that can bring your advanced embedded projects to life.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4943 $86.9886
3+ $35.6877 $107.0631
5+ $34.5724 $172.8620
6+ $33.4572 $200.7432
8+ $32.3420 $258.7360
11+ $28.9962 $318.9582
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess